NTE75
NTE75
Active
Description:  TRANS NPN 80V 5A TO111
Manufacturer:  NTE Electronics
Datasheet:   NTE75 Datasheet
History Price: $29.02000
In Stock: 33300
NTE75 vs NTE59
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
5 A
17 A
Voltage - Collector Emitter Breakdown (Max)
80 V
200 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 500mA, 5A
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
100μA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 50mA, 5V
20 @ 8A, 4V
Power - Max
2 W
200 W
Frequency - Transition
120MHz
20MHz
Operating Temperature
-65 ℃ ~ 200 ℃
150 ℃ (TJ)
Mounting Type
Chassis, Stud Mount
Through Hole
Package / Case
TO-111-4, Stud
3-SIP
Supplier Device Package
TO-111
3-SIP