NTE72
NTE72
Active
Description:  TRANS NPN 80V 10A TO61
Manufacturer:  NTE Electronics
Datasheet:   NTE72 Datasheet
History Price: $65.30000
In Stock: 21100
NTE72 vs NTE88MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
250 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 1A, 10A
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
500μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
70 @ 5A, 5V
20 @ 2A, 2V
Power - Max
100 W
200 W
Frequency - Transition
30MHz
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-211MA, TO-210AC, TO-61-4, Stud
TO-204AA, TO-3
Supplier Device Package
TO-61
TO-3