Current - Collector (Ic) (Max)
20 A
17 A
Voltage - Collector Emitter Breakdown (Max)
150 V
200 V
Vce Saturation (Max) @ Ib, Ic
3V @ 10A, 50A
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
10μA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20A, 4V
20 @ 8A, 4V
Frequency - Transition
-
20MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-211MB, TO-63-4, Stud
3-SIP
Supplier Device Package
TO-63
3-SIP