Current - Collector (Ic) (Max)
20 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
150 V
45 V
Vce Saturation (Max) @ Ib, Ic
3V @ 10A, 50A
300mV @ 500μA, 50mA
Current - Collector Cutoff (Max)
10μA
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20A, 4V
500 @ 10mA, 5V
Frequency - Transition
-
160MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-211MB, TO-63-4, Stud
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-63
TO-92