NTE70
NTE70
Active
Description:  TRANS NPN 150V 20A TO63
Manufacturer:  NTE Electronics
Datasheet:   NTE70 Datasheet
History Price: $79.80000
In Stock: 40000
NTE70 vs NTE393
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
20 A
25 A
Voltage - Collector Emitter Breakdown (Max)
150 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 10A, 50A
4V @ 5A, 25A
Current - Collector Cutoff (Max)
10μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20A, 4V
25 @ 1.5A, 4V
Power - Max
250 W
125 W
Frequency - Transition
-
3MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-211MB, TO-63-4, Stud
TO-3P-3, SC-65-3
Supplier Device Package
TO-63
TO-3PN