NTE642
NTE642
Active
Description:  DIODE SCHOTTKY 100V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE642 Datasheet
History Price: $0.16000
In Stock: 5200
NTE642 vs NTE631
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
75 V
Current - Average Rectified (Io)
2A
250mA
Voltage - Forward (Vf) (Max) @ If
850 mV @ 2 A
1.25 V @ 150 mA
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
500 μA @ 100 V
1 μA @ 75 V
Capacitance @ Vr, F
100pF @ 4V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
SOD-110
Supplier Device Package
DO-214AA
SOD-110
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
150 ℃