NTE641
NTE641
Active
Description:  DIODE SCHOTTKY 60V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE641 Datasheet
History Price: $0.16000
In Stock: 24100
NTE641 vs NTE648
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
200 V
Current - Average Rectified (Io)
2A
3A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 2 A
900 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 60 V
200 μA @ 200 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-214AA, SMB
DO-201AD, Axial
Supplier Device Package
DO-214AA
DO-201AD
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃