NTE641
NTE641
Active
Description:  DIODE SCHOTTKY 60V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE641 Datasheet
History Price: $0.16000
In Stock: 24100
NTE641 vs NTE6358
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
60 V
1000 V
Current - Average Rectified (Io)
2A
300A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 60 V
30 mA @ 1000 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
DO-214AA, SMB
DO-203AA, DO-9, Stud
Supplier Device Package
DO-214AA
DO-9
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-40 ℃ ~ 180 ℃