NTE6403
NTE6403
Active
Description:  SCR 1A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE6403 Datasheet
History Price: $8.06000
In Stock: 17100
NTE6403 vs NTE5587
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
-
600 V
Voltage - Gate Trigger (Vgt) (Max)
-
3 V
Current - Gate Trigger (Igt) (Max)
-
150 mA
Voltage - On State (Vtm) (Max)
-
1.4 V
Current - On State (It (AV)) (Max)
-
350 A
Current - On State (It (RMS)) (Max)
-
550 A
Current - Hold (Ih) (Max)
500 μA
-
Current - Off State (Max)
-
30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
9100A, 10000A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-209AE, TO-118-4, Stud
Supplier Device Package
TO-92
TO-118