Voltage - Off State
-
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
-
3 V
Current - Gate Trigger (Igt) (Max)
-
200 mA
Voltage - On State (Vtm) (Max)
-
2 V
Current - On State (It (AV)) (Max)
-
735 A
Current - On State (It (RMS)) (Max)
-
820 A
Current - Hold (Ih) (Max)
500 μA
-
Current - Off State (Max)
-
40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
6200A @ 50Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
125 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-200AB, A-PUK
Supplier Device Package
TO-92
TO-200AB