Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Programmable Unijunction
/ NTE Electronics NTE6400
NTE6400
Active
Transistors - Programmable Unijunction
Description:
T-UNIJUNCTION SI
Manufacturer:
NTE Electronics
Datasheet:
NTE6400 Datasheet
History Price: $60.00000
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE6400 vs NTE6402
Part No
NTE6400
NTE6402
Category
Transistors - Programmable Unijunction
Transistors - Programmable Unijunction
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage
-
40V
Power Dissipation (Max)
300 mW
300 mW
Voltage - Output
-
6V
Voltage - Offset (Vt)
-
1.6 V
Current - Gate to Anode Leakage (Igao)
-
10 nA
Current - Valley (Iv)
8 mA
50 μA
Current - Peak
25 μA
2 μA
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)