Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
200 V
Current - Average Rectified (Io)
2.5A
15A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2.5 A
1.05 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
35 ns
Current - Reverse Leakage @ Vr
50 μA @ 1600 V
10 μA @ 200 V
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
TOP-3
Supplier Device Package
Axial
TOP3
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃