NTE6363
NTE6363
Active
Description:  DIODE GEN PURP 1.4KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6363 Datasheet
History Price: $123.76000
In Stock: 44200
NTE6363 vs NTE6359
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1400 V
1000 V
Current - Average Rectified (Io)
300A
300A
Voltage - Forward (Vf) (Max) @ If
-
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 1400 V
30 mA @ 1000 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-9, Stud
DO-203AA, DO-9, Stud
Supplier Device Package
DO-9
DO-9
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-40 ℃ ~ 180 ℃