Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
300A
3A
Voltage - Forward (Vf) (Max) @ If
-
900 mV @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
40 mA @ 600 V
200 μA @ 200 V
Capacitance @ Vr, F
-
80pF @ 4V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
DO-201AD, Axial
Supplier Device Package
DO-9
DO-201AD
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 150 ℃