NTE6356
NTE6356
Active
Description:  DIODE GEN PURP 600V 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6356 Datasheet
History Price: $68.13000
In Stock: 7600
NTE6356 vs NTE6156
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
300A
150A
Voltage - Forward (Vf) (Max) @ If
-
1.4 V @ 150 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
40 mA @ 600 V
12 mA @ 600 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-9, Stud
DO-203AA, DO-8, Stud
Supplier Device Package
DO-9
DO-8
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-40 ℃ ~ 200 ℃