Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1600 V
Current - Average Rectified (Io)
300A
2.5A
Voltage - Forward (Vf) (Max) @ If
-
1.3 V @ 2.5 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
40 mA @ 400 V
50 μA @ 1600 V
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
Axial
Supplier Device Package
DO-9
Axial
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-40 ℃ ~ 150 ℃