Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
30 V
Current - Average Rectified (Io)
250mA
200mA
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
800 mV @ 100 mA
Speed
Fast Recovery = 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
5 ns
Current - Reverse Leakage @ Vr
1 μA @ 75 V
2 μA @ 25 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
10pF @ 1V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOD-323
SOT-23
Operating Temperature - Junction
150 ℃
-55 ℃ ~ 150 ℃