NTE631
NTE631
Active
Description:  DIODE GEN PURP 75V 250MA SOD110
Manufacturer:  NTE Electronics
Datasheet:   NTE631 Datasheet
History Price: $0.22000
In Stock: 21000
NTE631 vs NTE6369
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
1600 V
Current - Average Rectified (Io)
250mA
250A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
2 V @ 800 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
4 ns
1 μs
Current - Reverse Leakage @ Vr
1 μA @ 75 V
50 mA @ 1400 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
SOD-110
DO-203AA, DO-9, Stud
Supplier Device Package
SOD-110
DO-9
Operating Temperature - Junction
150 ℃
-40 ℃ ~ 190 ℃