NTE631
NTE631
Active
Description:  DIODE GEN PURP 75V 250MA SOD110
Manufacturer:  NTE Electronics
Datasheet:   NTE631 Datasheet
History Price: $0.22000
In Stock: 21000
NTE631 vs NTE633
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
100 V
Current - Average Rectified (Io)
250mA
250mA
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
1.25 V @ 150 mA
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
4 ns
Current - Reverse Leakage @ Vr
1 μA @ 75 V
1 μA @ 75 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-110
SC-76, SOD-323
Supplier Device Package
SOD-110
SOD-323
Operating Temperature - Junction
150 ℃
150 ℃