NTE6248
NTE6248
Active
Description:  DIODE GEN PURP 600V 16A TO220-2
Manufacturer:  NTE Electronics
Datasheet:   NTE6248 Datasheet
History Price: $3.46000
In Stock: 27700
NTE6248 vs NTE6356
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
16A
300A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 16 A
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
50 ns
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
40 mA @ 600 V
Capacitance @ Vr, F
145pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-2
DO-203AA, DO-9, Stud
Supplier Device Package
TO-220-2
DO-9
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-40 ℃ ~ 180 ℃