NTE6247
NTE6247
Active
Description:  DIODE GEN PURP 600V 15A TOP3
Manufacturer:  NTE Electronics
Datasheet:   NTE6247 Datasheet
History Price: $10.41000
In Stock: 46600
NTE6247 vs NTE637
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
30 V
Current - Average Rectified (Io)
15A
200mA
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 15 A
800 mV @ 100 mA
Speed
Fast Recovery = 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
60 ns
5 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
2 μA @ 25 V
Capacitance @ Vr, F
-
10pF @ 1V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TOP-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TOP3
SOT-23
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃