Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1600 V
Current - Average Rectified (Io)
15A
300A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 15 A
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
60 ns
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
30 mA @ 1600 V
Mounting Type
Through Hole
Stud Mount
Package / Case
TOP-3
DO-203AA, DO-9, Stud
Supplier Device Package
TOP3
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃