NTE6247
NTE6247
Active
Description:  DIODE GEN PURP 600V 15A TOP3
Manufacturer:  NTE Electronics
Datasheet:   NTE6247 Datasheet
History Price: $10.41000
In Stock: 46600
NTE6247 vs NTE6157
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
15A
150A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 15 A
1.4 V @ 150 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
60 ns
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
12 mA @ 600 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Stud Mount
Package / Case
TOP-3
DO-203AA, DO-8, Stud
Supplier Device Package
TOP3
DO-8
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 200 ℃