Current - Collector (Ic) (Max)
3 A
10 A
Voltage - Collector Emitter Breakdown (Max)
900 V
250 V
Vce Saturation (Max) @ Ib, Ic
10V @ 500mA, 1.5A
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
10mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
3 @ 1.5A, 10V
20 @ 2A, 2V
Frequency - Transition
-
4MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3