NTE62
NTE62
Active
Description:  TRANS NPN 900V 3A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE62 Datasheet
History Price: $10.30000
In Stock: 46700
NTE62 vs NTE72
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
3 A
10 A
Voltage - Collector Emitter Breakdown (Max)
900 V
80 V
Vce Saturation (Max) @ Ib, Ic
10V @ 500mA, 1.5A
1.5V @ 1A, 10A
Current - Collector Cutoff (Max)
10mA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
3 @ 1.5A, 10V
70 @ 5A, 5V
Power - Max
50 W
100 W
Frequency - Transition
-
30MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-211MA, TO-210AC, TO-61-4, Stud
Supplier Device Package
TO-3
TO-61