Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
60 V
Current - Average Rectified (Io)
5A
2A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 5 A
700 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
-
Current - Reverse Leakage @ Vr
50 μA @ 600 V
500 μA @ 60 V
Capacitance @ Vr, F
170pF @ 4V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-201AA, DO-27, Axial
DO-214AA, SMB
Supplier Device Package
DO-27
DO-214AA
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃