NTE6165
NTE6165
Active
Description:  DIODE GEN PURP 1.6KV 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6165 Datasheet
History Price: $80.08000
In Stock: 10000
NTE6165 vs NTE6359
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
1000 V
Current - Average Rectified (Io)
150A
300A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 mA @ 1600 V
30 mA @ 1000 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-8, Stud
DO-203AA, DO-9, Stud
Supplier Device Package
DO-8
DO-9
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-40 ℃ ~ 180 ℃