NTE6165
NTE6165
Active
Description:  DIODE GEN PURP 1.6KV 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6165 Datasheet
History Price: $80.08000
In Stock: 10000
NTE6165 vs NTE634
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1600 V
200 V
Current - Average Rectified (Io)
150A
2A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
980 mV @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
25 ns
Current - Reverse Leakage @ Vr
5 mA @ 1600 V
5 μA @ 200 V
Capacitance @ Vr, F
-
100pF @ 0V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-8, Stud
SOD-57, Axial
Supplier Device Package
DO-8
SOD-57
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-65 ℃ ~ 175 ℃