NTE61
NTE61
Active
Description:  TRANS PNP 140V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE61 Datasheet
History Price: $11.60000
In Stock: 3400
NTE61 vs NTE60MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
20 A
20 A
Voltage - Collector Emitter Breakdown (Max)
140 V
140 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
250μA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
25 @ 5A, 2V
Power - Max
250 W
250 W
Frequency - Transition
2MHz
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3