Current - Collector (Ic) (Max)
17 A
5 A
Voltage - Collector Emitter Breakdown (Max)
200 V
450 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 1A, 10A
3V @ 1A, 5A
Current - Collector Cutoff (Max)
100μA (ICBO)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 8A, 4V
8 @ 3A, 5V
Frequency - Transition
20MHz
-
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
TO-204AA, TO-3
Supplier Device Package
3-SIP
TO-3