NTE5744
NTE5744
Active
Description:  R-3 PHASE BRIDGE 800V 100
Manufacturer:  NTE Electronics
Datasheet:   NTE5744 Datasheet
History Price: $105.00000
In Stock: 46600
NTE5744 vs NTE53508
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
800 V
Current - Average Rectified (Io)
100 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 100 A
1.19 V @ 40 A
Current - Reverse Leakage @ Vr
10 mA @ 800 V
10 μA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
QC Terminal
Package / Case
Module
4-Square
Supplier Device Package
-
-