Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
400 V
Current - Average Rectified (Io)
100 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 100 A
1.2 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 mA @ 800 V
10 μA @ 400 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
4-Square
Supplier Device Package
-
-