Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
600 V
Current - Average Rectified (Io)
75 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 75 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
4-Rectangular
Supplier Device Package
-
-