NTE5690
NTE5690
Active
Description:  TRIAC 600V 40A PRESS FIT
Manufacturer:  NTE Electronics
Datasheet:   NTE5690 Datasheet
History Price: $19.15000
In Stock: 23000
NTE5690 vs NTE5688
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
600 V
200 V
Current - On State (It (RMS)) (Max)
40 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
400A @ 60Hz
400A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
100 mA
Current - Hold (Ih) (Max)
60 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Press Fit
Press Fit
Supplier Device Package
Press Fit
Press Fit