Triac Type
Standard
Standard
Voltage - Off State
600 V
200 V
Current - On State (It (RMS)) (Max)
25 A
25 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A @ 60Hz
250A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
100 mA
Current - Hold (Ih) (Max)
60 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48