Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
400 V
50 V
Current - On State (It (RMS)) (Max)
800 mA
10 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
8A @ 60Hz
100A @ 60Hz
Current - Gate Trigger (Igt) (Max)
5 mA
40 mA
Current - Hold (Ih) (Max)
15 mA
30 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-92
TO-64