Triac Type
Logic - Sensitive Gate
Logic - Sensitive Gate
Voltage - Off State
400 V
600 V
Current - On State (It (RMS)) (Max)
800 mA
3 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
8A @ 60Hz
30A @ 60Hz
Current - Gate Trigger (Igt) (Max)
5 mA
3 mA
Current - Hold (Ih) (Max)
15 mA
5 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 90 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-92
TO-5