Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
100 V
400 V
Current - On State (It (RMS)) (Max)
3 A
8 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
80A @ 60Hz
Current - Gate Trigger (Igt) (Max)
3 mA
10 mA
Current - Hold (Ih) (Max)
5 mA
25 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 90 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-220-3
Supplier Device Package
TO-5
TO-220