NTE5642
NTE5642
Active
Description:  TRIAC 400V 2.5A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE5642 Datasheet
History Price: $8.46000
In Stock: 2200
NTE5642 vs NTE5688
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
400 V
200 V
Current - On State (It (RMS)) (Max)
2.5 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
400A @ 60Hz
Current - Gate Trigger (Igt) (Max)
25 mA
100 mA
Current - Hold (Ih) (Max)
15 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-205AA, TO-5-3 Metal Can
Press Fit
Supplier Device Package
TO-5
Press Fit