Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
600 V
600 V
Current - On State (It (RMS)) (Max)
16 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
140A, 150A
400A @ 60Hz
Current - Gate Trigger (Igt) (Max)
10 mA
100 mA
Current - Hold (Ih) (Max)
30 mA
60 mA
Configuration
Single
Single
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-220-3 Full Pack, Isolated Tab
Press Fit
Supplier Device Package
TO-220FN
Press Fit