NTE56019
NTE56019
Active
Description:  TRIAC-200V 25AMP
Manufacturer:  NTE Electronics
Datasheet:   NTE56019 Datasheet
History Price: $9.63000
In Stock: 24000
NTE56019 vs NTE5646
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Internally Triggered
Voltage - Off State
200 V
600 V
Current - On State (It (RMS)) (Max)
25 A
10 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
208A, 250A
100A @ 60Hz
Current - Gate Trigger (Igt) (Max)
80 mA
-
Current - Hold (Ih) (Max)
100 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220