Triac Type
Standard
Standard
Voltage - Off State
200 V
200 V
Current - On State (It (RMS)) (Max)
15 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
350A, 400A
Current - Gate Trigger (Igt) (Max)
50 mA
50 mA
Current - Hold (Ih) (Max)
40 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220
TO-48