Triac Type
Standard
Standard
Voltage - Off State
25 V
600 V
Current - On State (It (RMS)) (Max)
4 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
400A @ 60Hz
Current - Gate Trigger (Igt) (Max)
30 mA
100 mA
Current - Hold (Ih) (Max)
30 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-225AA, TO-126-3
Press Fit
Supplier Device Package
TO-126
Press Fit