NTE5600
NTE5600
Active
Description:  TRIAC-25VRM 4A
Manufacturer:  NTE Electronics
Datasheet:   NTE5600 Datasheet
History Price: $1.46000
In Stock: 31900
NTE5600 vs NTE5646
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Internally Triggered
Voltage - Off State
25 V
600 V
Current - On State (It (RMS)) (Max)
4 A
10 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
100A @ 60Hz
Current - Gate Trigger (Igt) (Max)
30 mA
-
Current - Hold (Ih) (Max)
30 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-220-3
Supplier Device Package
TO-126
TO-220