NTE5598
NTE5598
Active
Description:  SCR 600V 2.79KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5598 Datasheet
History Price: $377.65000
In Stock: 4900
NTE5598 vs NTE5576
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
200 mA
150 mA
Voltage - On State (Vtm) (Max)
1.35 V
1.57 V
Current - On State (It (AV)) (Max)
1.78 kA
110 A
Current - On State (It (RMS)) (Max)
2.79 kA
175 A
Current - Hold (Ih) (Max)
-
600 mA
Current - Off State (Max)
75 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
24650A, 27000A
2450A, 2695A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-200AC, K-PUK
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-200AC
TO-94