NTE5595
NTE5595
Active
Description:  SCR 600V 16.4KA TO200AC
Manufacturer:  NTE Electronics
Datasheet:   NTE5595 Datasheet
History Price: $254.80000
In Stock: 11600
NTE5595 vs NTE5558
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
800 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
1.5 V
Current - Gate Trigger (Igt) (Max)
200 mA
40 mA
Voltage - On State (Vtm) (Max)
1.75 V
1.8 V
Current - On State (It (AV)) (Max)
820 A
16 A
Current - On State (It (RMS)) (Max)
16.4 kA
25 A
Current - Hold (Ih) (Max)
1 A
40 mA
Current - Off State (Max)
60 mA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
11500A, 12650A
300A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-200AC
TO-220-3
Supplier Device Package
TO-200AC
TO-220