NTE5589
NTE5589
Active
Description:  SCR 1.2KV 550A TO118
Manufacturer:  NTE Electronics
Datasheet:   NTE5589 Datasheet
History Price: $309.40000
In Stock: 25000
NTE5589 vs NTE5598
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
1.2 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
150 mA
200 mA
Voltage - On State (Vtm) (Max)
1.4 V
1.35 V
Current - On State (It (AV)) (Max)
350 A
1.78 kA
Current - On State (It (RMS)) (Max)
550 A
2.79 kA
Current - Hold (Ih) (Max)
-
-
Current - Off State (Max)
30 mA
75 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
9100A, 10000A
24650A, 27000A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-209AE, TO-118-4, Stud
TO-200AC, K-PUK
Supplier Device Package
TO-118
TO-200AC