NTE5575
NTE5575
Active
Description:  SCR 200V 125A TO83
Manufacturer:  NTE Electronics
Datasheet:   NTE5575 Datasheet
History Price: $139.08000
In Stock: 1800
NTE5575 vs NTE5584
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
200 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
200 mV
3 V
Current - Gate Trigger (Igt) (Max)
125 mA
150 mA
Voltage - On State (Vtm) (Max)
2 V
1.7 V
Current - On State (It (AV)) (Max)
70 A
150 A
Current - On State (It (RMS)) (Max)
125 A
275 A
Current - Hold (Ih) (Max)
-
-
Current - Off State (Max)
-
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
1400A, 1500A
3200A, 3500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AD, TO-83-3, Stud
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-83
TO-93