Voltage - Off State
600 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
-
3 V
Current - Gate Trigger (Igt) (Max)
30 mA
150 mA
Voltage - On State (Vtm) (Max)
1.6 V
1.57 V
Current - On State (It (AV)) (Max)
-
110 A
Current - On State (It (RMS)) (Max)
35 A
175 A
Current - Hold (Ih) (Max)
50 mA
600 mA
Current - Off State (Max)
2 mA
20 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A @ 60Hz
2450A, 2695A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-209AC, TO-94-4, Stud
Supplier Device Package
TO-48 Isolated Stud
TO-94