NTE5566
NTE5566
Active
Description:  SCR 600V 35A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5566 Datasheet
History Price: $44.44000
In Stock: 3000
NTE5566 vs NTE5571
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
-
2.5 V
Current - Gate Trigger (Igt) (Max)
30 mA
100 mA
Voltage - On State (Vtm) (Max)
1.6 V
1.78 V
Current - On State (It (AV)) (Max)
-
50 A
Current - On State (It (RMS)) (Max)
35 A
80 A
Current - Hold (Ih) (Max)
50 mA
200 mA
Current - Off State (Max)
2 mA
15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A @ 60Hz
1200A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AC, TO-65-3, Stud
Supplier Device Package
TO-48 Isolated Stud
TO-65